IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > mice > Sony VGP-BMS33/N

USB Laser Mouse, Silver Beige

Brand: Sony
Product code: VGP-BMS33/N
EAN/UPC code: 0027242717879, 4905524432244
Category: mice 
Release date: 09 Aug 2007
Info modified on: 25 Sep 2008 10:25:52
USB Laser Mouse, Silver Beige
VGP-BMS33/N Sony
9k

- Data Transfer Rate (Mbps)0.723;
- Data Transfer Range max. (m)10;
- Communication method Bluetooth Standard ver 2.0;
- Frequency band: 2.4GHz;
- Sensor resolution is 800 dots per inch;
- Power requirement is 3V DC (two batteries AA type);
- Compatible with Microsoft Windows Vista, XP professional or XP home edition (SP2 must be installed). PC with built-in bluetooth functionality;
- ... More>>>

Specs
Alternatives
Options
Input device
Interface Bluetooth
Buttons quantity 2
Connectivity technology Bluetooth Wireless
Movement detection technology Laser
Movement resolution 800 DPI
Scroll wheel
Platform
Mac compatibility
Weight & dimensions
Weight 110 g
Dimensions W x D x H 32 x 125 x 54 mm
Energy management
Battery type AA
Battery technology Alkaline
Battery life 2160 h
Number of batteries supported 2
Technical details
Maximum operating distance 10 m
32 offers, from €48.57